Renesas Electronics Corporation Logic - FIFOs Memory 72275L15PF8

Description
IC FIFO 32768X18 LP 15NS 64-TQFP
Datasheet
Description
IC FIFO 32768X18 LP 15NS 64-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72275L15PF8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72275L15PF8
Logic - FIFOs Memory 72275L15PF8
IC FIFO 32768X18 LP 15NS 64-TQFP

IC FIFO 32768X18 LP 15NS 64-TQFP

Supplier's Site Datasheet
FIFOs Memory - 72275L15PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72275L15PF8
FIFOs Memory 72275L15PF8
Synchronous FIFO 576K (32K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)

Synchronous FIFO 576K (32K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72275L15PF8 72275L15PF8
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Current 90 mA 90 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details