Renesas Electronics Corporation Logic - FIFOs Memory 72275L15PF

Description
IC FIFO 32768X18 LP 15NS 64-TQFP
Datasheet
Description
IC FIFO 32768X18 LP 15NS 64-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72275L15PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72275L15PF
Logic - FIFOs Memory 72275L15PF
IC FIFO 32768X18 LP 15NS 64-TQFP

IC FIFO 32768X18 LP 15NS 64-TQFP

Supplier's Site Datasheet
FIFOs Memory - 72275L15PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72275L15PF
FIFOs Memory 72275L15PF
Synchronous FIFO 576K (32K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)

Synchronous FIFO 576K (32K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72275L15PF 72275L15PF
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Current 90 mA 90 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 273503-002 09 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details