The IDT72271LA is a high-speed CMOS SuperSync FIFO memory with a capacity of 32,768 x 9 bits. It features a 10ns read/write cycle time and an 8ns access time, making it suitable for applications requiring fast data buffering, such as telecommunications and video processing. The device supports independent read and write clocks, allowing simultaneous operations without frequency restrictions. It includes various status flags, such as Empty, Full, and Half-Full, along with programmable Almost-Empty and Almost-Full flags, which can be set to specific offsets. The FIFO also offers a Master Reset and Partial Reset functionality, enabling flexible data management. It is available in a 64-pin Thin Quad Flat Pack (TQFP) and operates within an industrial temperature range of -40°C to +85°C. The device is designed for low power consumption with an auto power-down feature, making it efficient for long-term use.
Synchronous FIFO 288K (32K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO SYNC 32KX9 12NS 64TQFP
Synchronous FIFO 288K (32K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO 16384X18 LP 20NS 64QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72271LA20PF-ND | 72271LA20PF | 72271LA20PF | 72271LA20PF |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |