Synchronous FIFO 288K (32K x 9) Uni-Directional 100MHz 8ns 64-TQFP (10x10)
Synchronous FIFO 288K (32K x 9) Uni-Directional 100MHz 8ns 64-TQFP (10x10)
IC FIFO 16384X18 LP 10NS 64QFP
IC FIFO SYNC 32KX9 8NS 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72271LA10TF8-ND | 72271LA10TF8 | 72271LA10TF8 | 72271LA10TF8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |