The IDT72265LA is a high-speed CMOS SuperSync FIFO memory with a capacity of 16,384 x 18 bits. It features a 10ns read/write cycle time and an 8ns access time, making it suitable for applications requiring fast data buffering, such as networking and telecommunications. The FIFO supports independent read and write clocks, allowing simultaneous operations, and includes various flag outputs to indicate FIFO status, including empty, full, and half-full conditions. This device also offers programmable almost-empty and almost-full flags, which can be set to specific offsets, enhancing its flexibility in data management. The IDT72265LA is available in both commercial and industrial temperature ranges and comes in a 64-pin Thin Quad Flat Pack (TQFP) or Slim Thin Quad Flat Pack (STQFP) package. It incorporates features like auto power down for reduced standby power consumption and a master reset function for easy initialization. The FIFO is designed for easy expansion in depth and width, making it a versatile choice for engineers looking to implement high-performance memory solutions.
Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO 8KX18 LP 20NS 64QFP
Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO SYNC 16KX18 12NS 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72265LA20PFI-ND | 72265LA20PFI | 72265LA20PFI | 72265LA20PFI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |