Renesas Electronics Corporation FIFOs Memory 72265LA20PF8

Description
Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
Request a Quote
Description
Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT72265LA is a high-speed CMOS SuperSync FIFO memory with a capacity of 16,384 x 18 bits. It features a 10ns read/write cycle time and an 8ns access time, making it suitable for applications requiring fast data buffering, such as networking and telecommunications. The FIFO supports independent read and write clocks, allowing simultaneous operations, and includes various status flags for monitoring FIFO conditions, including empty, full, and programmable almost-empty/full flags. This device offers a fixed low first word data latency, enhancing performance by eliminating variable delays associated with previous models. It also includes a master reset function to clear the FIFO and a partial reset option to retain programmable settings. The IDT72265LA is available in both commercial and industrial temperature ranges and is offered in 64-pin Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages. The FIFO is designed for easy expansion in depth and width, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The IDT72265LA is a high-speed CMOS SuperSync FIFO memory with a capacity of 16,384 x 18 bits. It features a 10ns read/write cycle time and an 8ns access time, making it suitable for applications requiring fast data buffering, such as networking and telecommunications. The FIFO supports independent read and write clocks, allowing simultaneous operations, and includes various status flags for monitoring FIFO conditions, including empty, full, and programmable almost-empty/full flags. This device offers a fixed low first word data latency, enhancing performance by eliminating variable delays associated with previous models. It also includes a master reset function to clear the FIFO and a partial reset option to retain programmable settings. The IDT72265LA is available in both commercial and industrial temperature ranges and is offered in 64-pin Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages. The FIFO is designed for easy expansion in depth and width, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72265LA20PF8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72265LA20PF8-ND
FIFOs Memory 72265LA20PF8-ND
Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)

Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 72265LA20PF8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72265LA20PF8
Logic - FIFOs Memory 72265LA20PF8
IC FIFO 8KX18 LP 20NS 64QFP

IC FIFO 8KX18 LP 20NS 64QFP

Supplier's Site Datasheet
FIFOs Memory - 72265LA20PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72265LA20PF8
FIFOs Memory 72265LA20PF8
Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)

Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72265LA20PF8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72265LA20PF8
Integrated Circuits (ICs) - Logic - FIFOs Memory 72265LA20PF8
IC FIFO SYNC 16KX18 12NS 64TQFP

IC FIFO SYNC 16KX18 12NS 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72265LA20PF8-ND 72265LA20PF8 72265LA20PF8 72265LA20PF8
Product Name FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 288 kbits 288 kbits 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details