Synchronous FIFO 288K (16K x 18) Uni-Directional 100MHz 8ns 64-TQFP (14x14)
IC FIFO SUPERSYNC 16KX18 64QFP
IC FIFO SYNC 16KX18 8NS 64TQFP
Synchronous FIFO 288K (16K x 18) Uni-Directional 100MHz 8ns 64-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1501-ND | 72265LA10PFG | 72265LA10PFG | 72265LA10PFG |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |