Manufacturer: Renesas Electronics America
Win Source Part Number: 920980-72255LA20PF8
Series: 7200
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 144K (8K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 72255
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72255LA20PF8, IDT72255LA20PF8-ND
Synchronous FIFO 144K (8K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO SYNC 8KX18 12NS 64TQFP
Synchronous FIFO 144K (8K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO 8KX18 LP 20NS 64QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 920980-72255LA20PF8 | 72255LA20PF8-ND | 72255LA20PF8 | 72255LA20PF8 | 72255LA20PF8 |
| Product Name | Logic - Logic - FIFOs Memory - 72255LA20PF8 | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; TQFP; 64-TQFP (14x14) | TQFP; 64-LQFP | QFP | QFP; 64-LQFP | |
| Data Rate | 50 MHz | 50 MHz | 50 MHz |