The IDT72255LA15PFI8 is a high-speed CMOS SuperSync FIFO memory with a capacity of 8,192 x 18 bits. It features a 10ns read/write cycle time and an 8ns access time, making it suitable for applications requiring fast data buffering, such as networking and telecommunications. The FIFO supports independent read and write clocks, allowing simultaneous operations, and includes flags for FIFO status, including Empty, Full, and Half-Full indicators. This device offers programmable Almost-Empty and Almost-Full flags, which can be set to specific offsets, enhancing its flexibility in various applications. The IDT72255LA also incorporates a low power consumption mode with auto power down capabilities, minimizing standby power usage. It is available in both commercial and industrial temperature ranges and comes in a 64-pin Thin Quad Flat Pack (TQFP) package. The product is pin-compatible with other SuperSync FIFO models, facilitating easy integration into existing designs.
Synchronous FIFO 144K (8K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Synchronous FIFO 144K (8K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO 8KX18 LP 15NS 64QFP
IC FIFO SYNC 8KX18 10NS 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72255LA15PFI8-ND | 72255LA15PFI8 | 72255LA15PFI8 | 72255LA15PFI8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |