Synchronous FIFO 144K (8K x 18) Uni-Directional 100MHz 8ns 64-TQFP (10x10)
IC FIFO SYNC 8KX18 8NS 64TQFP
IC FIFO 8KX18 LP 10NS 64QFP
Synchronous FIFO 144K (8K x 18) Uni-Directional 100MHz 8ns 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72255LA10TFG-ND | 72255LA10TFG | 72255LA10TFG | 72255LA10TFG |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |