Renesas Electronics Corporation FIFOs Memory 72251L15PF

Description
Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Request a Quote Datasheet
Description
Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-1498-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-1498-ND
FIFOs Memory 800-1498-ND
Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)

Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)

Buy Now Datasheet
Logic - FIFOs Memory - 72251L15PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72251L15PF
Logic - FIFOs Memory 72251L15PF
IC FIFO SYNC 512X9 15NS 32QFP

IC FIFO SYNC 512X9 15NS 32QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72251L15PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72251L15PF
Integrated Circuits (ICs) - Logic - FIFOs Memory 72251L15PF
IC FIFO SYNC 8KX9 10NS 32TQFP

IC FIFO SYNC 8KX9 10NS 32TQFP

Supplier's Site
FIFOs Memory - 72251L15PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72251L15PF
FIFOs Memory 72251L15PF
Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)

Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-1498-ND 72251L15PF 72251L15PF 72251L15PF
Product Name FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72 kbits 72 kbits 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - A2C00051729 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details