Renesas Electronics Corporation Logic - FIFOs Memory 72251L15JI8

Description
IC FIFO SYNC 512X9 15NS 32PLCC
Datasheet
Description
IC FIFO SYNC 512X9 15NS 32PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72251L15JI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72251L15JI8
Logic - FIFOs Memory 72251L15JI8
IC FIFO SYNC 512X9 15NS 32PLCC

IC FIFO SYNC 512X9 15NS 32PLCC

Supplier's Site Datasheet
FIFOs Memory - 72251L15JI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72251L15JI8
FIFOs Memory 72251L15JI8
Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72251L15JI8 72251L15JI8
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Current 50 mA 50 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details