Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)
IC FIFO SYNC 8KX9 10NS 32PLCC
Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)
IC FIFO SYNC 512X9 15NS 32PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72251L15JGI-ND | 72251L15JGI | 72251L15JGI | 72251L15JGI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |