The Quarktwin Technology Ltd. FIFO Memory part number 72251L10J8 is a high-speed, low-power synchronous FIFO memory with a 8,192 x 9-bit organization. It features independent read and write clocks, allowing for flexible operation in various applications such as data buffering for graphics, local area networks, and interprocessor communication. The device includes two write enable pins and two read enable pins, facilitating controlled data input and output. It also provides fixed flags for FIFO status (Empty and Full) and programmable flags (Almost-Empty and Almost-Full) that can be set to specific depths for enhanced system management. The FIFO operates with a read/write cycle time of 10 ns and is fabricated using advanced submicron CMOS technology, ensuring efficient performance. The product is available in both commercial and industrial temperature ranges, with a temperature operating range of -40°C to +85°C. It is offered in a 32-pin plastic leaded chip carrier (PLCC) and a 32-pin Thin Quad Flat Pack (TQFP) package.
Synchronous FIFO 72K (8K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)
IC FIFO SYNC 512X9 10NS 32PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72251L10J8 | 72251L10J8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits |