The IDT72245LB is a high-speed, low-power synchronous FIFO memory with a capacity of 4,096 x 18 bits. It operates with a read/write cycle time of 10 ns and features dual-port architecture, allowing for asynchronous or coincident read and write operations. The FIFO includes status flags for Empty and Full conditions, as well as programmable Almost-Empty and Almost-Full flags, enhancing its usability in various data buffering applications such as optical disk controllers and Local Area Networks (LANs). The device is designed for easy expansion in both depth and width, supporting daisy-chain configurations. It is available in a 64-lead thin quad flatpack (TQFP) and plastic leaded chip carrier (PLCC) packages, and operates within an industrial temperature range of -40°C to +85°C. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO SYNC 4KX18 10NS 64TQFP
Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO 1024X18 SYNC 15NS 64QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2144-ND | 72245LB15PF | 72245LB15PF | 72245LB15PF |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |