Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 68-PLCC
IC FIFO 1024X18 SYNC 15NS 68PLCC
IC FIFO SYNC 4KX18 10NS 68PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72245LB15JGI8 | 72245LB15JGI8 | 72245LB15JGI8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 72 kbits | 72 kbits |