The IDT72245LB is a high-speed, low-power synchronous FIFO memory with a capacity of 4,096 x 18 bits. It features a 10 ns read/write cycle time and supports dual-port zero fall-through time architecture, making it suitable for various data buffering applications such as optical disk controllers and Local Area Networks (LANs). The FIFO includes empty and full flags to indicate status, as well as programmable almost-empty and almost-full flags for enhanced control. It can operate with asynchronous or coincident read and write clocks, providing flexibility in design. The device is available in a 64-lead thin quad flatpack (TQFP/STQFP) and plastic leaded chip carrier (PLCC) packages, and it operates within an industrial temperature range of -40°C to +85°C. Note that the lead finish (SnPb) is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 6.5ns 68-PLCC (24.21x24.21)
Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 6.5ns 68-PLCC (24.21x24.21)
IC FIFO SYNC 4KX18 6.5NS 68PLCC
IC FIFO 1024X18 SYNC 10NS 68PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72245LB10JG8-ND | 72245LB10JG8 | 72245LB10JG8 | 72245LB10JG8 |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |