Renesas Electronics Corporation Logic - FIFOs Memory 72241L25JI8

Description
IC FIFO 2048X18 SYNC 25NS 32PLCC
Datasheet
Description
IC FIFO 2048X18 SYNC 25NS 32PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72241L25JI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72241L25JI8
Logic - FIFOs Memory 72241L25JI8
IC FIFO 2048X18 SYNC 25NS 32PLCC

IC FIFO 2048X18 SYNC 25NS 32PLCC

Supplier's Site Datasheet
FIFOs Memory - 72241L25JI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72241L25JI8
FIFOs Memory 72241L25JI8
Synchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Synchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72241L25JI8 72241L25JI8
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns
Operating Current 35 mA 35 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details