IC FIFO 2048X18 SYNC 25NS 32PLCC
Synchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72241L25J8 | 72241L25J8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Current | 35 mA | 35 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |