Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
IC FIFO 2048X18 SYNC 15NS 32QFP
IC FIFO SYNC 4KX9 10NS 32TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72241L15PF-ND | 72241L15PF | 72241L15PF | 72241L15PF |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |