Renesas Electronics Corporation FIFOs Memory 72241L15JI8

Description
Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)
Description
Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. FIFO memory part number 72241L15JI8 is a high-speed, low-power synchronous FIFO memory with a 4,096 x 9-bit organization. It features independent read and write clocks, allowing for flexible operation in various applications such as data buffering for graphics, local area networks, and interprocessor communication. The device includes two write enable pins and two read enable pins, facilitating controlled data access. It also provides fixed flags for FIFO status (Empty and Full) and programmable flags (Almost-Empty and Almost-Full) that can be set to specific depths, enhancing system control. The FIFO operates with a 10 ns read/write cycle time and is fabricated using advanced submicron CMOS technology. It is available in both 32-pin plastic leaded chip carrier (PLCC) and thin quad flat pack (TQFP) packages, with an industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. FIFO memory part number 72241L15JI8 is a high-speed, low-power synchronous FIFO memory with a 4,096 x 9-bit organization. It features independent read and write clocks, allowing for flexible operation in various applications such as data buffering for graphics, local area networks, and interprocessor communication. The device includes two write enable pins and two read enable pins, facilitating controlled data access. It also provides fixed flags for FIFO status (Empty and Full) and programmable flags (Almost-Empty and Almost-Full) that can be set to specific depths, enhancing system control. The FIFO operates with a 10 ns read/write cycle time and is fabricated using advanced submicron CMOS technology. It is available in both 32-pin plastic leaded chip carrier (PLCC) and thin quad flat pack (TQFP) packages, with an industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72241L15JI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72241L15JI8
FIFOs Memory 72241L15JI8
Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 72241L15JI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72241L15JI8
Logic - FIFOs Memory 72241L15JI8
IC FIFO 2048X18 SYNC 15NS 32PLCC

IC FIFO 2048X18 SYNC 15NS 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 72241L15JI8 72241L15JI8
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 457780-4830 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers