Renesas Electronics Corporation Logic - FIFOs Memory 72241L15JI

Description
IC FIFO 2048X18 SYNC 15NS 32PLCC
Datasheet
Description
IC FIFO 2048X18 SYNC 15NS 32PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72241L15JI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72241L15JI
Logic - FIFOs Memory 72241L15JI
IC FIFO 2048X18 SYNC 15NS 32PLCC

IC FIFO 2048X18 SYNC 15NS 32PLCC

Supplier's Site Datasheet
FIFOs Memory - 72241L15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72241L15JI
FIFOs Memory 72241L15JI
Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72241L15JI 72241L15JI
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Current 35 mA 35 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers