Renesas Electronics Corporation Logic - FIFOs Memory 72241L10PF

Description
IC FIFO 2048X18 SYNC 10NS 32QFP
Datasheet
Description
IC FIFO 2048X18 SYNC 10NS 32QFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72241L10PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72241L10PF
Logic - FIFOs Memory 72241L10PF
IC FIFO 2048X18 SYNC 10NS 32QFP

IC FIFO 2048X18 SYNC 10NS 32QFP

Supplier's Site Datasheet
FIFOs Memory - 72241L10PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72241L10PF
FIFOs Memory 72241L10PF
Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72241L10PF 72241L10PF
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Current 35 mA 35 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - A2C00063405 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details