Renesas Electronics Corporation FIFOs Memory 72241L10J

Description
Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)
Datasheet
Description
Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72241L10J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72241L10J
FIFOs Memory 72241L10J
Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)

Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 72241L10J - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72241L10J
Logic - FIFOs Memory 72241L10J
IC FIFO 2048X18 SYNC 10NS 32PLCC

IC FIFO 2048X18 SYNC 10NS 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 72241L10J 72241L10J
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details