IC FIFO SYNC 2KX18 15NS 68PLCC
Synchronous FIFO 36K (2K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.21x24.21)
IC FIFO 2048X18 SYNC 25NS 68PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72235LB25JI8 | 72235LB25JI8 | 72235LB25JI8 |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V |