Synchronous FIFO 36K (2K x 18) Uni-Directional 66.7MHz 10ns 68-PLCC (24.21x24.21)
IC FIFO SYNC 2KX18 10NS 68PLCC
IC FIFO 2048X18 SYNC 15NS 68PLCC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72235LB15JI | 72235LB15JI | 72235LB15JI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits |