Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 32-TQFP (7x7)
Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 32-TQFP (7x7)
IC FIFO SYNC 512X9 25NS 32QFP
IC FIFO SYNC 512X9 25NS 32QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72231L25PFI-ND | 72231L25PFI | 72231L25PFI | 72231L25PFI |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |