Renesas Electronics Corporation Logic - FIFOs Memory 72231L10J8

Description
IC FIFO SYNC 512X9 10NS 32PLCC
Description
IC FIFO SYNC 512X9 10NS 32PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. FIFO Memory part number 72231L10J8 is a synchronous FIFO memory device with a 2,048 x 9-bit organization. It features high-speed operation with a read/write cycle time of 10 ns and is designed for low power consumption. The device supports independent read and write clocks, allowing for flexible data handling in various applications such as data buffering for graphics, local area networks, and interprocessor communication. The FIFO includes essential status flags, including Empty (EF) and Full (FF), along with programmable Almost-Empty (PAE) and Almost-Full (PAF) flags, which can be set to specific depths for enhanced system control. The device is fabricated using advanced submicron CMOS technology and is available in both commercial and industrial temperature ranges, with a temperature operating range of -40°C to +85°C. It is offered in a 32-pin plastic leaded chip carrier (PLCC) and a 32-pin Thin Quad Flat Pack (TQFP) package. Engineers should note that the lead finish (SnPb) parts are in the end-of-life process, with the last time buy expiring on June 15, 2018.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. FIFO Memory part number 72231L10J8 is a synchronous FIFO memory device with a 2,048 x 9-bit organization. It features high-speed operation with a read/write cycle time of 10 ns and is designed for low power consumption. The device supports independent read and write clocks, allowing for flexible data handling in various applications such as data buffering for graphics, local area networks, and interprocessor communication. The FIFO includes essential status flags, including Empty (EF) and Full (FF), along with programmable Almost-Empty (PAE) and Almost-Full (PAF) flags, which can be set to specific depths for enhanced system control. The device is fabricated using advanced submicron CMOS technology and is available in both commercial and industrial temperature ranges, with a temperature operating range of -40°C to +85°C. It is offered in a 32-pin plastic leaded chip carrier (PLCC) and a 32-pin Thin Quad Flat Pack (TQFP) package. Engineers should note that the lead finish (SnPb) parts are in the end-of-life process, with the last time buy expiring on June 15, 2018.

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72231L10J8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72231L10J8
Logic - FIFOs Memory 72231L10J8
IC FIFO SYNC 512X9 10NS 32PLCC

IC FIFO SYNC 512X9 10NS 32PLCC

Supplier's Site Datasheet
FIFOs Memory - 72231L10J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72231L10J8
FIFOs Memory 72231L10J8
Synchronous FIFO 18K (2K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)

Synchronous FIFO 18K (2K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72231L10J8 72231L10J8
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Current 35 mA 35 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details