Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 64-TQFP (10x10)
Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 64-TQFP (10x10)
IC FIFO SYNC 1KX18 15NS 64TQFP
IC FIFO 1024X18 SYNC 25NS 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72225LB25TFI8-ND | 72225LB25TFI8 | 72225LB25TFI8 | 72225LB25TFI8 |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |