Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 64-TQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 857113-72225LB25PF
Series: 7200
Features: FIFO
Package: Tray
Part Status: Obsolete
Family Name: 72225
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72225LB25PF, IDT72225LB25PF-ND
IC FIFO 1024X18 SYNC 25NS 64TQFP
IC FIFO SYNC 1KX18 15NS 64TQFP
Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 64-TQFP (14x14)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72225LB25PF-ND | 857113-72225LB25PF | 72225LB25PF | 72225LB25PF | 72225LB25PF |
| Product Name | FIFOs Memory | Logic - Logic - FIFOs Memory - 72225LB25PF | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | ||
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18 kbits | 18 kbits | 18 kbits |