IC FIFO 1024X18 SYNC 15NS 68PLCC
IC FIFO SYNC 1KX18 10NS 68PLCC
Synchronous FIFO 18K (1K x 18) Uni-Directional 66.7MHz 10ns 68-PLCC (24.21x24.21)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72225LB15J8 | 72225LB15J8 | 72225LB15J8 |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns |
| Operating Current | 60 mA | 60 mA | 60 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |