IC FIFO SYNC 1KX18 6.5NS 68PLCC
IC FIFO 1024X18 SYNC 10NS 68PLCC
Synchronous FIFO 18K (1K x 18) Uni-Directional 100MHz 6.5ns 68-PLCC (24.21x24.21)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72225LB10J | 72225LB10J | 72225LB10J |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V |