Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 72221L25JG

Description
Win Source Part Number: 1202068-72221L25JG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 32 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 9K (1K x 9) Access Time: 15ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72221L25JG-ND,IDT 72221L25JG Base Product Number: 72221 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1202068-72221L25JG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 32 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 9K (1K x 9) Access Time: 15ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72221L25JG-ND,IDT 72221L25JG Base Product Number: 72221 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1202068-72221L25JG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1202068-72221L25JG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1202068-72221L25JG
Win Source Part Number: 1202068-72221L25JG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 32 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 9K (1K x 9) Access Time: 15ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72221L25JG-ND,IDT 72221L25JG Base Product Number: 72221 Product Status: Obsolete

Win Source Part Number: 1202068-72221L25JG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Standard Package: 32
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Synchronous
Memory Size: 9K (1K x 9)
Access Time: 15ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (14x11.46)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: IDT72221L25JG-ND,IDT72221L25JG
Base Product Number: 72221
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 72221L25JG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72221L25JG
FIFOs Memory 72221L25JG
Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 72221L25JG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72221L25JG
Logic - FIFOs Memory 72221L25JG
IC SYNC FIFO 1KX9 25NS 32-PLCC

IC SYNC FIFO 1KX9 25NS 32-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1202068-72221L25JG 72221L25JG 72221L25JG
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S181PC-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
Memory - 568760-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details