The Quarktwin Technology Ltd. FIFO Memory part number 72221L15PFGI is a synchronous FIFO with a memory organization of 1,024 x 9 bits. It operates with a read/write cycle time of 10 ns and supports independent read and write clocks, allowing for flexible data handling. The device features dual-port architecture with zero fall-through time, making it suitable for high-speed applications such as graphics processing and interprocessor communication. This FIFO includes essential status flags: Empty (EF), Full (FF), and programmable flags for Almost-Empty (PAE) and Almost-Full (PAF), which can be set to any depth, defaulting to Empty+7 and Full-7, respectively. The device is fabricated using advanced submicron CMOS technology and is available in both commercial and industrial temperature ranges, from -40°C to +85°C. It comes in a 32-pin plastic leaded chip carrier (PLCC) and a 32-pin Thin Quad Flat Pack (TQFP) package. Engineers should note that the lead finish (SnPb) parts are in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 9K (1K x 9) 66.7MHz 10ns 32-TQFP (7x7)
IC FIFO SYNC 1KX9 15NS 32QFP
IC FIFO SYNC 1KX9 10NS 32TQFP
Synchronous FIFO 9K (1K x 9) 66.7MHz 10ns 32-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72221L15PFGI-ND | 72221L15PFGI | 72221L15PFGI | 72221L15PFGI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |