Renesas Electronics Corporation Logic - FIFOs Memory 72221L15JGI

Description
IC FIFO SYNC 1KX9 15NS 32PLCC
Datasheet
Description
IC FIFO SYNC 1KX9 15NS 32PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72221L15JGI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72221L15JGI
Logic - FIFOs Memory 72221L15JGI
IC FIFO SYNC 1KX9 15NS 32PLCC

IC FIFO SYNC 1KX9 15NS 32PLCC

Supplier's Site Datasheet
FIFOs Memory - 72221L15JGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72221L15JGI
FIFOs Memory 72221L15JGI
Synchronous FIFO 9K (1K x 9) 66.7MHz 10ns 32-PLCC

Synchronous FIFO 9K (1K x 9) 66.7MHz 10ns 32-PLCC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72221L15JGI 72221L15JGI
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Current 35 mA 35 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers