Renesas Electronics Corporation Logic - FIFOs Memory 72221L10PFG

Description
IC FIFO SYNC 1KX9 10NS 32QFP
Datasheet
Description
IC FIFO SYNC 1KX9 10NS 32QFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72221L10PFG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72221L10PFG
Logic - FIFOs Memory 72221L10PFG
IC FIFO SYNC 1KX9 10NS 32QFP

IC FIFO SYNC 1KX9 10NS 32QFP

Supplier's Site Datasheet
FIFOs Memory - 72221L10PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72221L10PFG
FIFOs Memory 72221L10PFG
Synchronous FIFO 9K (1K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Synchronous FIFO 9K (1K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72221L10PFG 72221L10PFG
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Current 35 mA 35 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details