Synchronous FIFO 8K (1K x 8) Uni-Directional 100MHz 6.5ns 28-PDIP
Synchronous FIFO 8K (1K x 8) Uni-Directional 100MHz 6.5ns 28-PDIP
IC FIFO 1024X8 SYNC 10NS 28-DIP
IC FIFO SYNC 1KX8 6.5NS 28DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72220L10TPG-ND | 72220L10TPG | 72220L10TPG | 72220L10TPG |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 8 kbits | 8 kbits | 8 kbits |