Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 64-TQFP (14x14)
IC FIFO SYNC 512X18 15NS 64TQFP
IC FIFO 512X18 SYNC 25NS 64-TQFP
Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 64-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72215LB25PFI8-ND | 72215LB25PFI8 | 72215LB25PFI8 | 72215LB25PFI8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |