IC FIFO 512X18 SYNC 25NS 68-PLCC
IC FIFO SYNC 512X18 15NS 68PLCC
Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.21x24.21)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72215LB25JI | 72215LB25JI | 72215LB25JI |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Current | 60 mA | 60 mA | 60 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |