IC FIFO 512X18 SYNC 10NS 68-PLCC
IC FIFO SYNC 512X18 68PLCC
Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 68-PLCC (24.21x24.21)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72215LB10J | 72215LB10J | 72215LB10J |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Current | 60 mA | 60 mA | 60 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |