IC FIFO 512X9 SYNC 12NS 32-PLCC
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72211L10JG8 | 72211L10JG8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Current | 35 mA | 35 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |