Renesas Electronics Corporation FIFOs Memory 72211L10J8

Description
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)
Datasheet
Description
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72211L10J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72211L10J8
FIFOs Memory 72211L10J8
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)

Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 72211L10J8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72211L10J8
Logic - FIFOs Memory 72211L10J8
IC FIFO 512X9 SYNC 10NS 32-PLCC

IC FIFO 512X9 SYNC 10NS 32-PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 72211L10J8 72211L10J8
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 28225511 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details