Renesas Electronics Corporation FIFOs Memory 72205LB25TF8

Description
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72205LB25TF8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72205LB25TF8-ND
FIFOs Memory 72205LB25TF8-ND
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 64-TQFP (10x10)

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 64-TQFP (10x10)

Buy Now
FIFOs Memory - 72205LB25TF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72205LB25TF8
FIFOs Memory 72205LB25TF8
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 64-TQFP (10x10)

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72205LB25TF8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72205LB25TF8
Integrated Circuits (ICs) - Logic - FIFOs Memory 72205LB25TF8
IC FIFO SYNC 256X18 15NS 64TQFP

IC FIFO SYNC 256X18 15NS 64TQFP

Supplier's Site
Logic - FIFOs Memory - 72205LB25TF8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72205LB25TF8
Logic - FIFOs Memory 72205LB25TF8
IC FIFO 256X18 SYNC 25NS 64STQFP

IC FIFO 256X18 SYNC 25NS 64STQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72205LB25TF8-ND 72205LB25TF8 72205LB25TF8 72205LB25TF8
Product Name FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28232478 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details