Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.21x24.21)
IC FIFO SYNC 256X18 15NS 68PLCC
IC FIFO 256X18 SYNC 25NS 68-PLCC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72205LB25J8 | 72205LB25J8 | 72205LB25J8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits |