Renesas Electronics Corporation Logic - FIFOs Memory 72201L25PFI

Description
IC FIFO 256X9 SYNC 25NS 32-TQFP
Datasheet
Description
IC FIFO 256X9 SYNC 25NS 32-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72201L25PFI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72201L25PFI
Logic - FIFOs Memory 72201L25PFI
IC FIFO 256X9 SYNC 25NS 32-TQFP

IC FIFO 256X9 SYNC 25NS 32-TQFP

Supplier's Site Datasheet
FIFOs Memory - 72201L25PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72201L25PFI
FIFOs Memory 72201L25PFI
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 32-TQFP (7x7)

Synchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72201L25PFI 72201L25PFI
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns
Operating Current 35 mA 35 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers