Renesas Electronics Corporation FIFOs Memory 72201L25PFG

Description
Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 32-TQFP (7x7)
Description
Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 32-TQFP (7x7)

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72201L25PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72201L25PFG
FIFOs Memory 72201L25PFG
Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 32-TQFP (7x7)

Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 32-TQFP (7x7)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 72201L25PFG
Product Name FIFOs Memory
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 16-3459-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details