Renesas Electronics Corporation Logic - FIFOs Memory 72200L10TPG

Description
IC FIFO 200KB SYNC 10NS 28DIP
Datasheet
Description
IC FIFO 200KB SYNC 10NS 28DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72200L10TPG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72200L10TPG
Logic - FIFOs Memory 72200L10TPG
IC FIFO 200KB SYNC 10NS 28DIP

IC FIFO 200KB SYNC 10NS 28DIP

Supplier's Site Datasheet
FIFOs Memory - 72200L10TPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72200L10TPG
FIFOs Memory 72200L10TPG
Synchronous FIFO 2K (256 x 8) Uni-Directional 100MHz 6.5ns 28-PDIP

Synchronous FIFO 2K (256 x 8) Uni-Directional 100MHz 6.5ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72200L10TPG 72200L10TPG
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Current 40 mA 40 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 925 904 553 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details