Asynchronous FIFO 16K (1K x 16) Uni-Directional 40MHz 50ns 28-PDIP
Asynchronous FIFO 16K (1K x 16) Uni-Directional 40MHz 50ns 28-PDIP
IC FIFO 1KX16 PAR-SER 28DIP
IC FIFO 1KX16 PAR-SER 28DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72125L50TP-ND | 72125L50TP | 72125L50TP | 72125L50TP |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16 kbits | 16 kbits | 16 kbits |