Asynchronous FIFO 16K (1K x 16) Uni-Directional 50MHz 25ns 28-SOIC
IC FIFO 1KX16 PAR-SER 28SOIC
Asynchronous FIFO 16K (1K x 16) Uni-Directional 50MHz 25ns 28-SOIC
IC FIFO 1KX16 PAR-SER 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72125L25SOG8-ND | 72125L25SOG8 | 72125L25SOG8 | 72125L25SOG8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16 kbits | 16 kbits | 16 kbits |