Asynchronous FIFO 576K (64K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)
IC FIFO 64KX9 35NS 32PLCC
Asynchronous FIFO 576K (64K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)
IC FIFO ASYNC 64KX9 35NS 32PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7208L35J8-ND | 7208L35J8 | 7208L35J8 | 7208L35J8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 22 MHz | 22 MHz | 22 MHz | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576 kbits | 576 kbits | 576 kbits |